Capital Lighting, Inc. 99767 Pendants-Bowl Style 401225

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: tbd Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: tbd Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99767 Pendants-Bowl Style - 401225 - Capital Lighting, Inc.
Columbus, OH, USA
99767 Pendants-Bowl Style
401225
99767 Pendants-Bowl Style 401225
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: tbd Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 84.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: tbd
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401225
Product Name 99767 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details