Capital Lighting, Inc. 81058 Mid. Chandeliers-Glass Down 401219

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81058 Mid. Chandeliers-Glass Down - 401219 - Capital Lighting, Inc.
Columbus, OH, USA
81058 Mid. Chandeliers-Glass Down
401219
81058 Mid. Chandeliers-Glass Down 401219
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: tbd
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401219
Product Name 81058 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details