Capital Lighting, Inc. 81179 Pendants-Bowl Style 401214

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81179 Pendants-Bowl Style - 401214 - Capital Lighting, Inc.
Columbus, OH, USA
81179 Pendants-Bowl Style
401214
81179 Pendants-Bowl Style 401214
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: tbd
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401214
Product Name 81179 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details