Capital Lighting, Inc. 81663 Flush Mounts-Bowl Style 401210

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81663 Flush Mounts-Bowl Style - 401210 - Capital Lighting, Inc.
Columbus, OH, USA
81663 Flush Mounts-Bowl Style
401210
81663 Flush Mounts-Bowl Style 401210
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: tbd
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401210
Product Name 81663 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details