Capital Lighting, Inc. 82864 Lamps-Accent Lamps 401205

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
82864 Lamps-Accent Lamps - 401205 - Capital Lighting, Inc.
Columbus, OH, USA
82864 Lamps-Accent Lamps
401205
82864 Lamps-Accent Lamps 401205
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: tbd
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401205
Product Name 82864 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details