Capital Lighting, Inc. 82863 Lamps-Accent Lamps 401202

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
82863 Lamps-Accent Lamps - 401202 - Capital Lighting, Inc.
Columbus, OH, USA
82863 Lamps-Accent Lamps
401202
82863 Lamps-Accent Lamps 401202
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: tbd
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401202
Product Name 82863 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details