Capital Lighting, Inc. 107194 Large Chandeliers-Glass Shade 401089

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 61.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 61.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107194 Large Chandeliers-Glass Shade - 401089 - Capital Lighting, Inc.
Columbus, OH, USA
107194 Large Chandeliers-Glass Shade
401089
107194 Large Chandeliers-Glass Shade 401089
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 61.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: tbd Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 61.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: tbd
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401089
Product Name 107194 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details