Capital Lighting, Inc. 107458 Pendants-Glass Down 401083

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Wattage: 60 Finish: tbd Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Wattage: 60 Finish: tbd Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107458 Pendants-Glass Down - 401083 - Capital Lighting, Inc.
Columbus, OH, USA
107458 Pendants-Glass Down
401083
107458 Pendants-Glass Down 401083
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Wattage: 60 Finish: tbd Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Wattage: 60
Finish: tbd
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401083
Product Name 107458 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details