Capital Lighting, Inc. 107463 Lamps-Floor Lamps 401081

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
107463 Lamps-Floor Lamps - 401081 - Capital Lighting, Inc.
Columbus, OH, USA
107463 Lamps-Floor Lamps
401081
107463 Lamps-Floor Lamps 401081
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 68.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: tbd
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401081
Product Name 107463 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details