Capital Lighting, Inc. 107145 Mini Pendants-Rod 401058

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107145 Mini Pendants-Rod - 401058 - Capital Lighting, Inc.
Columbus, OH, USA
107145 Mini Pendants-Rod
401058
107145 Mini Pendants-Rod 401058
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401058
Product Name 107145 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details