Capital Lighting, Inc. 106615 Exterior -Wall Mount 401029

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106615 Exterior -Wall Mount - 401029 - Capital Lighting, Inc.
Columbus, OH, USA
106615 Exterior -Wall Mount
401029
106615 Exterior -Wall Mount 401029
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: tbd
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401029
Product Name 106615 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details