Capital Lighting, Inc. 106877 Sconces-Pocket 401025

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106877 Sconces-Pocket - 401025 - Capital Lighting, Inc.
Columbus, OH, USA
106877 Sconces-Pocket
401025
106877 Sconces-Pocket 401025
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: tbd
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401025
Product Name 106877 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details