Capital Lighting, Inc. 106621 Exterior -Ceiling Mount 401024

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106621 Exterior -Ceiling Mount - 401024 - Capital Lighting, Inc.
Columbus, OH, USA
106621 Exterior -Ceiling Mount
401024
106621 Exterior -Ceiling Mount 401024
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: tbd
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401024
Product Name 106621 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details