Capital Lighting, Inc. 106772 Landscape Ltg.-Path & Spread 401021

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Landscape Lighting Category: Landscape Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Landscape Lighting Category: Landscape Lighting

Suppliers

Company
Product
Description
Supplier Links
106772 Landscape Ltg.-Path & Spread - 401021 - Capital Lighting, Inc.
Columbus, OH, USA
106772 Landscape Ltg.-Path & Spread
401021
106772 Landscape Ltg.-Path & Spread 401021
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Landscape Lighting Category: Landscape Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: tbd
Product Name: One Light Landscape Lighting
Category: Landscape Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401021
Product Name 106772 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details