Capital Lighting, Inc. 106612 Sconces-Double Glass 401008

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.00 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.00 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106612 Sconces-Double Glass - 401008 - Capital Lighting, Inc.
Columbus, OH, USA
106612 Sconces-Double Glass
401008
106612 Sconces-Double Glass 401008
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.00 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: tbd Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 15.00
Bulb
Type: Halogen
Qty: 2
Wattage: 60
Finish: tbd
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401008
Product Name 106612 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details