Capital Lighting, Inc. 106381 Island/Pool Table-4 Light + 401007

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106381 Island/Pool Table-4 Light + - 401007 - Capital Lighting, Inc.
Columbus, OH, USA
106381 Island/Pool Table-4 Light +
401007
106381 Island/Pool Table-4 Light + 401007
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: tbd
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401007
Product Name 106381 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details