Capital Lighting, Inc. 106392 Mini Pendants-Rod 401003

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106392 Mini Pendants-Rod - 401003 - Capital Lighting, Inc.
Columbus, OH, USA
106392 Mini Pendants-Rod
401003
106392 Mini Pendants-Rod 401003
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401003
Product Name 106392 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details