Capital Lighting, Inc. 106532 Mini Pendants-Chain 401002

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106532 Mini Pendants-Chain - 401002 - Capital Lighting, Inc.
Columbus, OH, USA
106532 Mini Pendants-Chain
401002
106532 Mini Pendants-Chain 401002
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: tbd
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401002
Product Name 106532 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details