Capital Lighting, Inc. 106393 Bathroom Fixtures-Four Lights 401001

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: tbd Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: tbd Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106393 Bathroom Fixtures-Four Lights - 401001 - Capital Lighting, Inc.
Columbus, OH, USA
106393 Bathroom Fixtures-Four Lights
401001
106393 Bathroom Fixtures-Four Lights 401001
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: tbd Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 38.75
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: tbd
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401001
Product Name 106393 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details