Capital Lighting, Inc. 26729 Lamps-Table Lamps 400959

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Extension: 20 Bulb Qty: 1 Wattage: 150 Finish: Distressed Mocha Brown with Aluminum Accents Product Name: One Light Table Lamp UPC: 792977267295 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Extension: 20 Bulb Qty: 1 Wattage: 150 Finish: Distressed Mocha Brown with Aluminum Accents Product Name: One Light Table Lamp UPC: 792977267295 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26729 Lamps-Table Lamps - 400959 - Capital Lighting, Inc.
Columbus, OH, USA
26729 Lamps-Table Lamps
400959
26729 Lamps-Table Lamps 400959
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Extension: 20 Bulb Qty: 1 Wattage: 150 Finish: Distressed Mocha Brown with Aluminum Accents Product Name: One Light Table Lamp UPC: 792977267295 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.75
Length 33.75
Extension: 20
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Mocha Brown with Aluminum Accents
Product Name: One Light Table Lamp
UPC: 792977267295
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400959
Product Name 26729 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details