Capital Lighting, Inc. 26981 Lamps-Table Lamps 400950

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Mother of Pearl Weight: 15 Product Name: One Light Table Lamp UPC: 792977269817 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Mother of Pearl Weight: 15 Product Name: One Light Table Lamp UPC: 792977269817 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26981 Lamps-Table Lamps - 400950 - Capital Lighting, Inc.
Columbus, OH, USA
26981 Lamps-Table Lamps
400950
26981 Lamps-Table Lamps 400950
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 150 Finish: Mother of Pearl Weight: 15 Product Name: One Light Table Lamp UPC: 792977269817 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.25
Length 32.25
Bulb
Qty: 1
Wattage: 150
Finish: Mother of Pearl
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977269817
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400950
Product Name 26981 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details