Capital Lighting, Inc. 26728 Lamps-Table Lamps 400928

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Red Weight: 20 Product Name: One Light Table Lamp UPC: 792977865927 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Red Weight: 20 Product Name: One Light Table Lamp UPC: 792977865927 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26728 Lamps-Table Lamps - 400928 - Capital Lighting, Inc.
Columbus, OH, USA
26728 Lamps-Table Lamps
400928
26728 Lamps-Table Lamps 400928
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Cinnamon Red Weight: 20 Product Name: One Light Table Lamp UPC: 792977865927 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Length 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Cinnamon Red
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977865927
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400928
Product Name 26728 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details