Capital Lighting, Inc. 28564 Lamps-Floor Lamps 400790

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Length 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 24 Product Name: One Light Floor Lamp UPC: 792977285640 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Length 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 24 Product Name: One Light Floor Lamp UPC: 792977285640 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28564 Lamps-Floor Lamps - 400790 - Capital Lighting, Inc.
Columbus, OH, USA
28564 Lamps-Floor Lamps
400790
28564 Lamps-Floor Lamps 400790
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Length 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 24 Product Name: One Light Floor Lamp UPC: 792977285640 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 68.00
Length 68.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Metallic Bronze
Weight: 24
Product Name: One Light Floor Lamp
UPC: 792977285640
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400790
Product Name 28564 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details