Capital Lighting, Inc. 29469-2 Lamps-Table Lamps 400778

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cinnamon Red Weight: 14 Product Name: One Light Table Lamps Set of 2 UPC: 792977294697 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cinnamon Red Weight: 14 Product Name: One Light Table Lamps Set of 2 UPC: 792977294697 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29469-2 Lamps-Table Lamps - 400778 - Capital Lighting, Inc.
Columbus, OH, USA
29469-2 Lamps-Table Lamps
400778
29469-2 Lamps-Table Lamps 400778
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cinnamon Red Weight: 14 Product Name: One Light Table Lamps Set of 2 UPC: 792977294697 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.75
Length 22.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cinnamon Red
Weight: 14
Product Name: One Light Table Lamps Set of 2
UPC: 792977294697
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400778
Product Name 29469-2 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details