Capital Lighting, Inc. 29463 Lamps-Table Lamps 400776

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 42.00 Length 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crackled Black Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977294635 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 42.00 Length 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crackled Black Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977294635 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29463 Lamps-Table Lamps - 400776 - Capital Lighting, Inc.
Columbus, OH, USA
29463 Lamps-Table Lamps
400776
29463 Lamps-Table Lamps 400776
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 42.00 Length 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Crackled Black Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977294635 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 42.00
Length 42.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Crackled Black
Weight: 9
Product Name: One Light Buffet Lamps
UPC: 792977294635
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400776
Product Name 29463 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details