Capital Lighting, Inc. 29464 Lamps-Table Lamps 400773

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.50 Length 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977294642 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.50 Length 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977294642 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29464 Lamps-Table Lamps - 400773 - Capital Lighting, Inc.
Columbus, OH, USA
29464 Lamps-Table Lamps
400773
29464 Lamps-Table Lamps 400773
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.50 Length 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977294642 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.50
Length 37.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Coffee Bronze
Weight: 14
Product Name: One Light Buffet Lamps
UPC: 792977294642
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400773
Product Name 29464 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details