Capital Lighting, Inc. 29874-1 Lamps-Table Lamps 400769

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977298749 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977298749 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29874-1 Lamps-Table Lamps - 400769 - Capital Lighting, Inc.
Columbus, OH, USA
29874-1 Lamps-Table Lamps
400769
29874-1 Lamps-Table Lamps 400769
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977298749 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 34.25
Length 34.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antiqued Bronze
Weight: 14
Product Name: One Light Buffet Lamps
UPC: 792977298749
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400769
Product Name 29874-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details