Capital Lighting, Inc. OL2202BS Exterior -Wall Mount 400206

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 21.5 Product Name: One Light Wall Lantern UPC: 014817231861 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 21.5 Product Name: One Light Wall Lantern UPC: 014817231861 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2202BS Exterior -Wall Mount - 400206 - Capital Lighting, Inc.
Columbus, OH, USA
OL2202BS Exterior -Wall Mount
400206
OL2202BS Exterior -Wall Mount 400206
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 21.5 Product Name: One Light Wall Lantern UPC: 014817231861 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Steel
Weight: 21.5
Product Name: One Light Wall Lantern
UPC: 014817231861
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400206
Product Name OL2202BS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details