Capital Lighting, Inc. 190013217 Bathroom Fixtures-Three Lights 399388

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.05 Product Name: Three Light Bath Fixture UPC: 020389200280 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.05 Product Name: Three Light Bath Fixture UPC: 020389200280 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190013217 Bathroom Fixtures-Three Lights - 399388 - Capital Lighting, Inc.
Columbus, OH, USA
190013217 Bathroom Fixtures-Three Lights
399388
190013217 Bathroom Fixtures-Three Lights 399388
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.05 Product Name: Three Light Bath Fixture UPC: 020389200280 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Length 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.05
Product Name: Three Light Bath Fixture
UPC: 020389200280
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399388
Product Name 190013217 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details