Capital Lighting, Inc. 190010715 Bathroom Fixtures-Four Lights 399386

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389200228 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389200228 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190010715 Bathroom Fixtures-Four Lights - 399386 - Capital Lighting, Inc.
Columbus, OH, USA
190010715 Bathroom Fixtures-Four Lights
399386
190010715 Bathroom Fixtures-Four Lights 399386
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389200228 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Weight: 9.9
Product Name: Four Light Bath Fixture
UPC: 020389200228
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399386
Product Name 190010715 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details