Capital Lighting, Inc. 190011217 Bathroom Fixtures-Five+Lights 399381

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.96 Product Name: Five Light Bath Fixture UPC: 020389200242 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.96 Product Name: Five Light Bath Fixture UPC: 020389200242 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190011217 Bathroom Fixtures-Five+Lights - 399381 - Capital Lighting, Inc.
Columbus, OH, USA
190011217 Bathroom Fixtures-Five+Lights
399381
190011217 Bathroom Fixtures-Five+Lights 399381
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.96 Product Name: Five Light Bath Fixture UPC: 020389200242 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 39.75
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 14.96
Product Name: Five Light Bath Fixture
UPC: 020389200242
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399381
Product Name 190011217 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details