Capital Lighting, Inc. 190006763 Mid. Chandeliers-Glass Up 399357

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 10.28 Product Name: Five Light Chandelier UPC: 020389200105 Category: Chandelier Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 10.28 Product Name: Five Light Chandelier UPC: 020389200105 Category: Chandelier Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190006763 Mid. Chandeliers-Glass Up - 399357 - Capital Lighting, Inc.
Columbus, OH, USA
190006763 Mid. Chandeliers-Glass Up
399357
190006763 Mid. Chandeliers-Glass Up 399357
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 10.28 Product Name: Five Light Chandelier UPC: 020389200105 Category: Chandelier Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 19.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 10.28
Product Name: Five Light Chandelier
UPC: 020389200105
Category: Chandelier
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399357
Product Name 190006763 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details