Capital Lighting, Inc. 190008217 Bathroom Fixtures-Two Lights 399350

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.38 Product Name: Two Light Bath Fixture UPC: 020389200150 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.38 Product Name: Two Light Bath Fixture UPC: 020389200150 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190008217 Bathroom Fixtures-Two Lights - 399350 - Capital Lighting, Inc.
Columbus, OH, USA
190008217 Bathroom Fixtures-Two Lights
399350
190008217 Bathroom Fixtures-Two Lights 399350
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.38 Product Name: Two Light Bath Fixture UPC: 020389200150 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6.38
Product Name: Two Light Bath Fixture
UPC: 020389200150
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399350
Product Name 190008217 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details