Capital Lighting, Inc. 190005117 Mini Chandeliers-Glass Shade 399325

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7.18 Product Name: Three Light Chandelier UPC: 020389200075 Category: Chandelier Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7.18 Product Name: Three Light Chandelier UPC: 020389200075 Category: Chandelier Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190005117 Mini Chandeliers-Glass Shade - 399325 - Capital Lighting, Inc.
Columbus, OH, USA
190005117 Mini Chandeliers-Glass Shade
399325
190005117 Mini Chandeliers-Glass Shade 399325
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7.18 Product Name: Three Light Chandelier UPC: 020389200075 Category: Chandelier Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 7.18
Product Name: Three Light Chandelier
UPC: 020389200075
Category: Chandelier
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399325
Product Name 190005117 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details