Capital Lighting, Inc. SL841415 Pendants-Bowl Style 399296

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 10.45 Product Name: Two Light Pendant UPC: 020389202017 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 10.45 Product Name: Two Light Pendant UPC: 020389202017 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL841415 Pendants-Bowl Style - 399296 - Capital Lighting, Inc.
Columbus, OH, USA
SL841415 Pendants-Bowl Style
399296
SL841415 Pendants-Bowl Style 399296
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 10.45 Product Name: Two Light Pendant UPC: 020389202017 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 10.45
Product Name: Two Light Pendant
UPC: 020389202017
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399296
Product Name SL841415 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details