Capital Lighting, Inc. SL841215 Mini Pendants-Rod 399294

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4.94 Product Name: One Light Pendant UPC: 020389202000 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4.94 Product Name: One Light Pendant UPC: 020389202000 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL841215 Mini Pendants-Rod - 399294 - Capital Lighting, Inc.
Columbus, OH, USA
SL841215 Mini Pendants-Rod
399294
SL841215 Mini Pendants-Rod 399294
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4.94 Product Name: One Light Pendant UPC: 020389202000 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 4.94
Product Name: One Light Pendant
UPC: 020389202000
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399294
Product Name SL841215 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details