Capital Lighting, Inc. SL860415 Semi-Flush Mts.-Bowl Style 399291

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.78 Product Name: Two Light Ceiling Fixture UPC: 020389202024 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.78 Product Name: Two Light Ceiling Fixture UPC: 020389202024 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL860415 Semi-Flush Mts.-Bowl Style - 399291 - Capital Lighting, Inc.
Columbus, OH, USA
SL860415 Semi-Flush Mts.-Bowl Style
399291
SL860415 Semi-Flush Mts.-Bowl Style 399291
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.78 Product Name: Two Light Ceiling Fixture UPC: 020389202024 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 8.78
Product Name: Two Light Ceiling Fixture
UPC: 020389202024
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399291
Product Name SL860415 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details