Capital Lighting, Inc. SL878115 Flush Mounts-Bowl Style 399290

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3.13 Product Name: One Light Ceiling Fixture UPC: 020389005670 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3.13 Product Name: One Light Ceiling Fixture UPC: 020389005670 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL878115 Flush Mounts-Bowl Style - 399290 - Capital Lighting, Inc.
Columbus, OH, USA
SL878115 Flush Mounts-Bowl Style
399290
SL878115 Flush Mounts-Bowl Style 399290
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3.13 Product Name: One Light Ceiling Fixture UPC: 020389005670 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 3.13
Product Name: One Light Ceiling Fixture
UPC: 020389005670
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399290
Product Name SL878115 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details