Capital Lighting, Inc. SL90107 Exterior -Post/Pier Head 399273

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005205 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005205 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL90107 Exterior -Post/Pier Head - 399273 - Capital Lighting, Inc.
Columbus, OH, USA
SL90107 Exterior -Post/Pier Head
399273
SL90107 Exterior -Post/Pier Head 399273
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005205 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.92
Product Name: One Light Outdoor Post Lantern
UPC: 020389005205
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399273
Product Name SL90107 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details