Capital Lighting, Inc. SL94517 Exterior -Wall Mount 399268

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389005472 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389005472 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94517 Exterior -Wall Mount - 399268 - Capital Lighting, Inc.
Columbus, OH, USA
SL94517 Exterior -Wall Mount
399268
SL94517 Exterior -Wall Mount 399268
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389005472 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7.07
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005472
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399268
Product Name SL94517 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details