Capital Lighting, Inc. SL923263 Exterior -Wall Mount 399267

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 14.57 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005397 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 14.57 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005397 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL923263 Exterior -Wall Mount - 399267 - Capital Lighting, Inc.
Columbus, OH, USA
SL923263 Exterior -Wall Mount
399267
SL923263 Exterior -Wall Mount 399267
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 14.57 Product Name: Three Light Outdoor Wall Lantern UPC: 020389005397 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 14.57
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389005397
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399267
Product Name SL923263 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details