Capital Lighting, Inc. SL923363 Exterior -Hanging 399266

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005410 Category: Outdoor Hanging Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005410 Category: Outdoor Hanging Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL923363 Exterior -Hanging - 399266 - Capital Lighting, Inc.
Columbus, OH, USA
SL923363 Exterior -Hanging
399266
SL923363 Exterior -Hanging 399266
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005410 Category: Outdoor Hanging Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 7.56
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389005410
Category: Outdoor Hanging Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399266
Product Name SL923363 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details