Capital Lighting, Inc. SL922763 Exterior -Wall Mount 399246

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005878 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005878 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL922763 Exterior -Wall Mount - 399246 - Capital Lighting, Inc.
Columbus, OH, USA
SL922763 Exterior -Wall Mount
399246
SL922763 Exterior -Wall Mount 399246
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005878 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 7.12
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005878
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399246
Product Name SL922763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details