Capital Lighting, Inc. SL92277 Exterior -Wall Mount 399243

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005861 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005861 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL92277 Exterior -Wall Mount - 399243 - Capital Lighting, Inc.
Columbus, OH, USA
SL92277 Exterior -Wall Mount
399243
SL92277 Exterior -Wall Mount 399243
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005861 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7.12
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005861
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399243
Product Name SL92277 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details