Capital Lighting, Inc. SL922963 Exterior -Wall Mount 399242

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005335 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005335 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL922963 Exterior -Wall Mount - 399242 - Capital Lighting, Inc.
Columbus, OH, USA
SL922963 Exterior -Wall Mount
399242
SL922963 Exterior -Wall Mount 399242
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005335 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 7.12
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005335
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399242
Product Name SL922963 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details