PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.7
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005311
Category: Outdoor Wall Lantern
Glass: Clear
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 399241 |
| Product Name | SL922863 Exterior -Wall Mount |
| Application | Residential; Outdoor |