Capital Lighting, Inc. SL945263 Exterior -Wall Mount 399239

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005489 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005489 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL945263 Exterior -Wall Mount - 399239 - Capital Lighting, Inc.
Columbus, OH, USA
SL945263 Exterior -Wall Mount
399239
SL945263 Exterior -Wall Mount 399239
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005489 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.97
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005489
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399239
Product Name SL945263 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details