Capital Lighting, Inc. SL94527 Exterior -Wall Mount 399237

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005496 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005496 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94527 Exterior -Wall Mount - 399237 - Capital Lighting, Inc.
Columbus, OH, USA
SL94527 Exterior -Wall Mount
399237
SL94527 Exterior -Wall Mount 399237
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005496 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.97
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005496
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399237
Product Name SL94527 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details