Capital Lighting, Inc. 190013715 Bathroom Fixtures-Three Lights 399199

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.22 Product Name: Three Light Bath Fixture UPC: 020389200297 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.22 Product Name: Three Light Bath Fixture UPC: 020389200297 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190013715 Bathroom Fixtures-Three Lights - 399199 - Capital Lighting, Inc.
Columbus, OH, USA
190013715 Bathroom Fixtures-Three Lights
399199
190013715 Bathroom Fixtures-Three Lights 399199
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.22 Product Name: Three Light Bath Fixture UPC: 020389200297 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Length 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 9.22
Product Name: Three Light Bath Fixture
UPC: 020389200297
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399199
Product Name 190013715 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details