Capital Lighting, Inc. 190014217 Bathroom Fixtures-Four Lights 399197

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.77 Product Name: Four Light Bath Fixture UPC: 020389200303 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.77 Product Name: Four Light Bath Fixture UPC: 020389200303 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190014217 Bathroom Fixtures-Four Lights - 399197 - Capital Lighting, Inc.
Columbus, OH, USA
190014217 Bathroom Fixtures-Four Lights
399197
190014217 Bathroom Fixtures-Four Lights 399197
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.77 Product Name: Four Light Bath Fixture UPC: 020389200303 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 8.00
Length 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 11.77
Product Name: Four Light Bath Fixture
UPC: 020389200303
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399197
Product Name 190014217 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details